location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Mini Keyboard US International 905

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Keyboard US International 905
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
97.905 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410979058 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex Mini Keyboard US International 905 :
The long product name of Dataflex Mini Keyboard US International 905. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini Keyboard US International 905
More>>>
Dataflex Mini Keyboard US International 905:
The official description of Dataflex Mini Keyboard US International 905 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Improve your work posture with this mini-keyboard. With more effective work space for the mouse, one does not have to reach over the numeric key’s, resulting in less strain on lower arm muscles.

* Mini keyboard improves work posture (F-J keys dead center in front of user)
* More effective work space for mouse (no reaching over numeric keys)
* With USB connector
* Includes 10 media hotkeys (volume, play/pause, fast forward, zoom, etc.)
* US international layout
* Ultra flat design
* Soft touch key stroke
* Dimensions (wxdxh): 340 x 170 x 12mm

Short summary description Dataflex Mini Keyboard US International 905:
This short summary of the Dataflex Mini Keyboard US International 905 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Mini Keyboard US International 905, Wired, USB, QWERTY

Long summary description Dataflex Mini Keyboard US International 905:
This is an auto-generated long summary of Dataflex Mini Keyboard US International 905 based on the first three specs of the first five spec groups.

Dataflex Mini Keyboard US International 905. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Mouse
Mouse included *
No
Other features
Depth
170 mm
Height
12 mm
Width
340 mm