location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex PRX Acoustic Printer Cabinet 110

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRX Acoustic Printer Cabinet 110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92.110 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410921101 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex PRX Acoustic Printer Cabinet 110 :
The long product name of Dataflex PRX Acoustic Printer Cabinet 110. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRX Acoustic Printer Cabinet 110
More>>>
Dataflex PRX Acoustic Printer Cabinet 110:
The official description of Dataflex PRX Acoustic Printer Cabinet 110 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Universal printer cabinet, suitable for most impact printers. The height of the printer shelf can be adjusted to a maximum of 250mm. Twin doors at the front for easy access to the built-in paper management system.

* Built-in paper management device
* Height adjustable printer shelf to suit almost any type of printer
* Useable with or without sheet feeder
* Adjustable printer panel
* Made of 18mm High Density anti-reflective laminated board
* Silent fan
* Including 4 castors (2 braked)
* Packed assembled
* Dimensions (wxdxh): 670 x 520 x 250mm

Short summary description Dataflex PRX Acoustic Printer Cabinet 110:
This short summary of the Dataflex PRX Acoustic Printer Cabinet 110 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex PRX Acoustic Printer Cabinet 110, Grey, 670 x 520 x 250 mm

Long summary description Dataflex PRX Acoustic Printer Cabinet 110:
This is an auto-generated long summary of Dataflex PRX Acoustic Printer Cabinet 110 based on the first three specs of the first five spec groups.

Dataflex PRX Acoustic Printer Cabinet 110. Product colour: Grey. Dimensions (WxDxH): 670 x 520 x 250 mm

Features
Product colour
Grey
Weight & dimensions
Dimensions (WxDxH)
670 x 520 x 250 mm