location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 88.065 AV stand accessory AV stand wheels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
88.065
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88.065 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410880651 show
Category:
Accessories for AV (audio-visual equipment) stands such as brackets.
AV Stand Accessories Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex 88.065 AV stand accessory AV stand wheels :
The long product name of Dataflex 88.065 AV stand accessory AV stand wheels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

88.065 - Castor 50mm Set
More>>>
Dataflex 88.065 AV stand accessory AV stand wheels:
The official description of Dataflex 88.065 AV stand accessory AV stand wheels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Set of 4 castors (2 braked) for PC Stand
- Maximum weight capacity: 35kg/castor.

Short summary description Dataflex 88.065 AV stand accessory AV stand wheels:
This short summary of the Dataflex 88.065 AV stand accessory AV stand wheels data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 88.065, AV stand wheels, Chrome, Grey, 50 mm, 50 mm, 71 mm, 4 pc(s)

Long summary description Dataflex 88.065 AV stand accessory AV stand wheels:
This is an auto-generated long summary of Dataflex 88.065 AV stand accessory AV stand wheels based on the first three specs of the first five spec groups.

Dataflex 88.065. Type: AV stand wheels, Product colour: Chrome, Grey. Width: 50 mm, Depth: 50 mm, Height: 71 mm. Quantity per pack: 4 pc(s), Package width: 285 mm, Package depth: 185 mm. Maximum weight capacity: 35 kg

Features
Type *
AV stand wheels
Product colour *
Chrome, Grey
Weight & dimensions
Width
50 mm
Depth
50 mm
Height
71 mm
Packaging data
Quantity per pack
4 pc(s)
Package width
285 mm
Package depth
185 mm
Package height
70 mm
Package weight
4 kg
Logistics data
Maximum weight capacity
35 kg