location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 87.062 computer furniture part

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
87.062
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
87.062 show
Show alternative article codes used in the online market place
Category:
Parts for computer furniture such as computer desks.
Computer Furniture Parts Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex 87.062 computer furniture part :
The long product name of Dataflex 87.062 computer furniture part. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CPU Holder For PC Stand 062, Aluminium
More>>>
Dataflex 87.062 computer furniture part:
The official description of Dataflex 87.062 computer furniture part as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Adjusted in width from 100-190mm and in height in steps of 25mm on the in- or outside of the leg.

- CPU Holder for PC Stand.
- Adjustable in width from 100-200mm.
- Height adjustable in steps of 25mm on the in- or outside of the leg.
- Dimensions (wxdxh): 100-200 x 300 x 320mm.

Short summary description Dataflex 87.062 computer furniture part:
This short summary of the Dataflex 87.062 computer furniture part data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 87.062, Aluminium

Long summary description Dataflex 87.062 computer furniture part:
This is an auto-generated long summary of Dataflex 87.062 computer furniture part based on the first three specs of the first five spec groups.

Dataflex 87.062. Product colour: Aluminium

Features
Product colour
Aluminium
Technical details
Dimensions (WxDxH)
200 x 300 x 320 mm