location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 85.863 multimedia cart/stand Black PC Multimedia stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
85.863
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
85.863 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410858636 show
Category:
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex 85.863 multimedia cart/stand Black PC Multimedia stand :
The long product name of Dataflex 85.863 multimedia cart/stand Black PC Multimedia stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

85.863 - Mini Tower Station 900 FH 863
More>>>
Dataflex 85.863 multimedia cart/stand Black PC Multimedia stand:
The official description of Dataflex 85.863 multimedia cart/stand Black PC Multimedia stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Made of epoxy coated steel frame with snap-on side panels for cable management. Keyboard panel can be mounted in steps of 25mm, printer panel in steps of 50mm. On 4 castors (2 lockable). KD packed.

- Space for mini tower
- Snap-on side panels for easy cable management
- Height adjustable keyboard panel in 25mm steps
- Height adjustable printer panel in 50mm steps
- Comes with 4 castors (2 braked)
- KD packed
- Dimensions (wxdxh): 900 x 559-580 x 783mm

Short summary description Dataflex 85.863 multimedia cart/stand Black PC Multimedia stand:
This short summary of the Dataflex 85.863 multimedia cart/stand Black PC Multimedia stand data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 85.863, Multimedia stand, Black, PC, 20 kg, 783 mm, 900 mm

Long summary description Dataflex 85.863 multimedia cart/stand Black PC Multimedia stand:
This is an auto-generated long summary of Dataflex 85.863 multimedia cart/stand Black PC Multimedia stand based on the first three specs of the first five spec groups.

Dataflex 85.863. Type: Multimedia stand, Product colour: Black, Recommended usage: PC. Height: 783 mm, Width: 900 mm, Depth: 580 mm. Package weight: 28.4 kg, Package dimensions (WxDxH): 1105 x 160 x 535 mm

Features
Product colour
Black
Recommended usage
PC
Type *
Multimedia stand
Maximum weight capacity
20 kg
Keyboard tray
Yes
Weight & dimensions
Height
783 mm
Width
900 mm
Depth
580 mm
Packaging data
Package weight
28.4 kg
Package dimensions (WxDxH)
1105 x 160 x 535 mm