location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 85.843 multimedia cart/stand Black, Sand PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
85.843
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
85.843 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410858438 show
Category:
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 07:56:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex 85.843 multimedia cart/stand Black, Sand PC :
The long product name of Dataflex 85.843 multimedia cart/stand Black, Sand PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC Stand 900 FH 843
More>>>
Dataflex 85.843 multimedia cart/stand Black, Sand PC:
The official description of Dataflex 85.843 multimedia cart/stand Black, Sand PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Snap-on side panels for easy cable management
- Height adjustable keyboard panel in 25mm steps
- Height adjustable printer panel in 50mm steps
- Comes with 4 castors (2 braked)
- KD packed
- Dimensions (wxdxh): 900 x 559-580 x 783mm

Short summary description Dataflex 85.843 multimedia cart/stand Black, Sand PC:
This short summary of the Dataflex 85.843 multimedia cart/stand Black, Sand PC data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 85.843, Multimedia cart, Black, Sand, PC, 1 shelves, 783 mm, 900 mm

Long summary description Dataflex 85.843 multimedia cart/stand Black, Sand PC:
This is an auto-generated long summary of Dataflex 85.843 multimedia cart/stand Black, Sand PC based on the first three specs of the first five spec groups.

Dataflex 85.843. Type: Multimedia cart, Product colour: Black, Sand, Recommended usage: PC. Height: 783 mm, Width: 900 mm, Depth: 580 mm. Package weight: 2.47 kg, Package dimensions (WxDxH): 1105 x 535 x 165 mm