location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 85.350 printer cabinet/stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
85.350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
85.350 show
Show alternative article codes used in the online market place
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Dataflex 85.350 printer cabinet/stand :
The long product name of Dataflex 85.350 printer cabinet/stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD Printer Stand 350
More>>>
Dataflex 85.350 printer cabinet/stand:
The official description of Dataflex 85.350 printer cabinet/stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For 'heavy duty' high speed matrix printers. Snap-on side covers for cable management. 3 lateral sections for maximum stability. 4 adjustable glides. KD packed including paper catch rack.
- Printer stand for heavy duty printers
- Snap-on side panels for easy cable management
- 3 levels (1 height adjustable)
- Top panel adjustable in depth
- Comes with paper catch basket
- On 4 adjustable feet
- KD packed
- Dimensions without paper catch basket (wxdxh): 800 x 610 x 725mm

Short summary description Dataflex 85.350 printer cabinet/stand:
This short summary of the Dataflex 85.350 printer cabinet/stand data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 85.350, 800 mm, 960 mm, 725 mm, 1080 x 780 x 140 mm, 28 kg

Long summary description Dataflex 85.350 printer cabinet/stand:
This is an auto-generated long summary of Dataflex 85.350 printer cabinet/stand based on the first three specs of the first five spec groups.

Dataflex 85.350. Width: 800 mm, Depth: 960 mm, Height: 725 mm. Package dimensions (WxDxH): 1080 x 780 x 140 mm, Package weight: 28 kg

Weight & dimensions
Width
800 mm
Depth
960 mm
Height
725 mm
Packaging data
Package dimensions (WxDxH)
1080 x 780 x 140 mm
Package weight
28 kg