location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 85.200 multimedia cart/stand Grey Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
85.200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
85.200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410852009 show
Category:
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2018 02:06:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex 85.200 multimedia cart/stand Grey Printer :
The long product name of Dataflex 85.200 multimedia cart/stand Grey Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Printer Stand 200
More>>>
Dataflex 85.200 multimedia cart/stand Grey Printer:
The official description of Dataflex 85.200 multimedia cart/stand Grey Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For matrix printers. 2 levels (bottom feed slot in top shelve). Snap-on side co-vers for cable management. 4 castors (2 lockable). KD packed including paper catch rack.

- Universal printer stand
- Snap-on side panels for easy cable management
- 2 levels (1 height adjustable)
- Comes with paper catch basket and 4 castors (2 braked)
- KD packed
- Dimensions without paper catch basket (wxdxh): 600 x 510 x 638mm
- Dimensions with paper catch basket (wxdxh): 600 x 870 x 638mm

Short summary description Dataflex 85.200 multimedia cart/stand Grey Printer:
This short summary of the Dataflex 85.200 multimedia cart/stand Grey Printer data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 85.200, Multimedia cart, Grey, Printer, 2 shelves, 638 mm, 600 mm

Long summary description Dataflex 85.200 multimedia cart/stand Grey Printer:
This is an auto-generated long summary of Dataflex 85.200 multimedia cart/stand Grey Printer based on the first three specs of the first five spec groups.

Dataflex 85.200. Type: Multimedia cart, Product colour: Grey, Recommended usage: Printer. Height: 638 mm, Width: 600 mm, Depth: 510 mm. Package weight: 3.2 kg, Package dimensions (WxDxH): 955 x 630 x 122 mm

Features
Product colour
Grey
Recommended usage
Printer
Type *
Multimedia cart
Number of shelves
2 shelves
Weight & dimensions
Height
638 mm
Width
600 mm
Depth
510 mm
Packaging data
Package weight
3.2 kg
Package dimensions (WxDxH)
955 x 630 x 122 mm