Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Projecter/Beamer Stand 350

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Projecter/Beamer Stand 350
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
78.350 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0805410783501
Category
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Apr 2010
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13549
This statistic is based on the 81203 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-04-10 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79339 free Open Icecat users .
Info modified on: 20 Oct 2017 04:57:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex Projecter/Beamer Stand 350 :
The short editorial description of Dataflex Projecter/Beamer Stand 350

Projecter/Beamer Stand 350
More>>>
Dataflex Projecter/Beamer Stand 350:
The official marketing text of Dataflex Projecter/Beamer Stand 350 as supplied by the manufacturer

This compact and rigid stand on 4 mobile castors can accomodate both beamer and laptop computer. The 2 levels are independently height adjustable.

* Compact and mobile stand
* Stabile platform
* Beamer platform can be tilted 20°
* Both levels are individually height adjustable
* Supports both notebook and beamer
* With 4 castors (2 brakable)
* Dimensions (wxdxh): 765 x 550 x 1100mm
* Dimensions beamer platform (wxd): 340 x 340mm

Short summary description Dataflex Projecter/Beamer Stand 350:
This short summary of the Dataflex Projecter/Beamer Stand 350 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Projecter/Beamer Stand 350, Grey, -10 - 10°, 765 x 550 x 1100 mm

Long summary description Dataflex Projecter/Beamer Stand 350:
This is an auto-generated long summary of Dataflex Projecter/Beamer Stand 350 based on the first three specs of the first five spec groups.

Dataflex Projecter/Beamer Stand 350. Product colour: Grey, Tilt angle range: -10 - 10°. Dimensions (WxDxH): 765 x 550 x 1100 mm

Features
Product colour
The colour e.g. red, blue, green, black, white.
Grey
Tilt angle range
-10 - 10°
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
765 x 550 x 1100 mm
Country Distributor
Nederland 1 distributor(s)
Österreich 1 distributor(s)
Customer service details
X