location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Combo Monitor Keyboard Mount 202

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Combo Monitor Keyboard Mount 202
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56.202 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410562021 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex Combo Monitor Keyboard Mount 202 :
The long product name of Dataflex Combo Monitor Keyboard Mount 202. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Combo Monitor Keyboard Mount 202
More>>>
Dataflex Combo Monitor Keyboard Mount 202:
The official description of Dataflex Combo Monitor Keyboard Mount 202 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A single extension fixed height desk base. The 90° foldable steel keyboard platform, carries a High Pressure Laminate keyboard/mouse panel. The VESA mounting bracket (75/100mm) for the monitor is height adjustable up to 120mm and has a maximum load capacity of 12kg. Comes with mouse holder and cable management.

* High Pressure Laminate 90° foldable steel supported keyboard/mouse platform
* VESA: MIS-D 75 x 75/100 x 100mm compatible
* Height adjustable VESA mounting bracket up to 120mm
* Independent depth adjustment
* Maximum weight capacity of 12kg.
* Comes with mouse holder and cable management
* Comes with both bolt through desk and desk clamp
* Desk clamp capacity 55mm
* Bolt through desk min./max. Ø 10-70mm

Short summary description Dataflex Combo Monitor Keyboard Mount 202:
This short summary of the Dataflex Combo Monitor Keyboard Mount 202 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Combo Monitor Keyboard Mount 202, VESA: MIS-D 75 x 75/100 x 100 mm

Long summary description Dataflex Combo Monitor Keyboard Mount 202:
This is an auto-generated long summary of Dataflex Combo Monitor Keyboard Mount 202 based on the first three specs of the first five spec groups.

Dataflex Combo Monitor Keyboard Mount 202. Mounting interface: VESA: MIS-D 75 x 75/100 x 100 mm

Technical details
Product colour *
Silver
Maximum weight capacity
12 kg
Technical details
Height adjustment
120
Other features
Mounting interface
VESA: MIS-D 75 x 75/100 x 100 mm