Dataflex logo

Dataflex Addit display mount 352

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117277
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
5 years
Long product name Dataflex Addit display mount 352:

Addit display mount 352, silver

Dataflex Addit display mount 352:

This professional display mount is TÜV/GS certified and perfect for attaching a flat screen TV or display to a wall. The tiltable mounting brackets allow you to position your TV in the best possible viewing angle.

- Professional wall mount
- Suitable for 1 display up to 78 kg
- Max. VESA size: 600 x 400 mm
- Tiltable VESA mounting frame tilts +15°/-5°
- Screen to wall distance of 62 mm
- With built-in spirit level for easy installation
- TÜV/GS tested, approved and certified
- Dimensions (w x d x h): 660 x 430 x 62 mm
- Comes with all necessary fasteners

Short summary description Dataflex Addit display mount 352:

Dataflex Addit display mount 352, 78 kg, 600 x 400 mm, 600 x 400 mm, -15 - 15°, Silver

Long summary description Dataflex Addit display mount 352:

Dataflex Addit display mount 352. Maximum weight capacity: 78 kg, Minimum VESA mount: 600 x 400 mm, Maximum VESA mount: 600 x 400 mm. Tilt angle range: -15 - 15°, Distance to the wall (max): 6.2 cm. Product colour: Silver

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.