location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex LCD/Plasma Ceiling Mount 232

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD/Plasma Ceiling Mount 232
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54.232 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410542320 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex LCD/Plasma Ceiling Mount 232
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 75 kg
  • - Minimum screen size: 58.4 cm (23") Maximum screen size: 152.4 cm (60") Ceiling
  • - Metal Silver
Long product name Dataflex LCD/Plasma Ceiling Mount 232 :
The long product name of Dataflex LCD/Plasma Ceiling Mount 232. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD/Plasma Ceiling Mount 232
More>>>
Dataflex LCD/Plasma Ceiling Mount 232:
The official description of Dataflex LCD/Plasma Ceiling Mount 232 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A product built to last. This ceiling mount offers a suspending solution for LCD/ Plasma televisions up to 60”. Height adjustable from 1660-2460mm. It also swivels +45°/-45°. With built in cable management grommets, providing room for DVI/HDMI/ RCA>SCART and POWER cables. The product should be combined with either the 54.302 or 54.352.

- Suitable for LCD/Plasma flat screen TV's up to 60"
- Heavy duty steel components
- Height adjustable from 1660 - 2460mm
- Swivels +45°/-45°
- Ceiling plate thickness 3mm
- Maximum weight capacity when mounted with the 54.302: 60kg.
- Maximum weight capacity when mounted with the 54.352: 75kg.
- Cable management for DVI/HDMI/ RCA>SCART/ POWER cables
- Combine with AV Solutions Universal LCD/Plasma Mounting Bracket Fixed & Tiltable 54.302 (23"-37") & 54.352 (32"-60")

Short summary description Dataflex LCD/Plasma Ceiling Mount 232:
This short summary of the Dataflex LCD/Plasma Ceiling Mount 232 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex LCD/Plasma Ceiling Mount 232, 58.4 cm (23"), 152.4 cm (60"), 75 kg, -45 - 45°, Metal, Silver

Long summary description Dataflex LCD/Plasma Ceiling Mount 232:
This is an auto-generated long summary of Dataflex LCD/Plasma Ceiling Mount 232 based on the first three specs of the first five spec groups.

Dataflex LCD/Plasma Ceiling Mount 232. Maximum weight capacity: 75 kg, Minimum screen size: 58.4 cm (23"), Maximum screen size: 152.4 cm (60"). Swivel angle range: -45 - 45°. Product colour: Silver

Mounting
Minimum screen size
58.4 cm (23")
Maximum weight capacity *
75 kg
Maximum screen size *
152.4 cm (60")
Mounting type *
Ceiling
Ergonomics
Swivel angle range
-45 - 45°
Design
Product colour *
Silver
Housing material
Metal
Weight & dimensions
Height
2460 mm
Other features
Screen size compatibility
60
Brand Image Product code Product Stock Price from
Dataflex Addit display mount 352 Dataflex Addit display mount 352
(show image)
54.352 Addit display mount 352 0.00
(excl. VAT)
0 (incl. VAT)