Dataflex logo

Dataflex Viewmaster bolt through desk - mount 963

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156247
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
5 years
Long product name Dataflex Viewmaster bolt through desk - mount 963:

Viewmaster bolt through desk - mount 963, black

Dataflex Viewmaster bolt through desk - mount 963:

The bolt-through desk mount is the strongest and best-looking way to mount Viewmaster monitor arms to your desk. It can also be mounted on most cable management cut-outs in a desk.

- Suitable for a desktop thickness of 5 up to 70 mm
- Diameter of mount: 110 mm
- Diameter of bolt: M8
- Suitable for all models of the Viewmaster multi-monitor system

Short summary description Dataflex Viewmaster bolt through desk - mount 963:

Dataflex Viewmaster bolt through desk - mount 963, Black, Viewmaster multi-monitor system, 155 mm, 11 cm, 60 mm, 160 mm

Long summary description Dataflex Viewmaster bolt through desk - mount 963:

Dataflex Viewmaster bolt through desk - mount 963. Product colour: Black, Compatibility: Viewmaster multi-monitor system. Height: 155 mm, Diameter: 11 cm. Package height: 60 mm, Package width: 160 mm, Package depth: 140 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.