Dataflex logo

Dataflex Viewmaster bolt through desk - mount 962

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129660
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
5 years
Long product name Dataflex Viewmaster bolt through desk - mount 962:

Viewmaster bolt through desk - mount 962, silver

Dataflex Viewmaster bolt through desk - mount 962:

The bolt-through desk mount is the strongest and best-looking way to mount Viewmaster monitor arms to your desk. It can also be mounted on most cable management cut-outs in a desk.

- Bolt through desk mount for Viewmaster monitor arm - desk 582 and 592
- Suitable for a desktop thickness of 5 up to 70 mm
- Diameter of mount: 110 mm
- Diameter of bolt: M8

Short summary description Dataflex Viewmaster bolt through desk - mount 962:

Dataflex Viewmaster bolt through desk - mount 962, Silver

Long summary description Dataflex Viewmaster bolt through desk - mount 962:

Dataflex Viewmaster bolt through desk - mount 962. Product colour: Silver

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.