location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 53.873 mounting kit Black Metal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53.873
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53.873 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410538736 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex 53.873 mounting kit Black Metal :
The long product name of Dataflex 53.873 mounting kit Black Metal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ViewMaster M Pole 500mm 873
More>>>
Dataflex 53.873 mounting kit Black Metal:
The official description of Dataflex 53.873 mounting kit Black Metal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This individual pole caters to special requirements in various non-standard solutions. Whenever our standard 355mm pole is too short, a longer version (500, 800, 1000mm) of your choice can be installed.

- Pole mount
- Height: 500mm
- Diameter: 38mm

Short summary description Dataflex 53.873 mounting kit Black Metal:
This short summary of the Dataflex 53.873 mounting kit Black Metal data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 53.873, Metal, Black

Long summary description Dataflex 53.873 mounting kit Black Metal:
This is an auto-generated long summary of Dataflex 53.873 mounting kit Black Metal based on the first three specs of the first five spec groups.

Dataflex 53.873. Material: Metal, Product colour: Black

Technical details
Product colour *
Black
Material
Metal
Device type
Flat panel
Other features
Dimensions (WxDxH)
38 x 38 x 500 mm
Quantity
1
Weight & dimensions
Width
38 mm
Depth
38 mm
Height
500 mm
Diameter
3.8 cm
Packaging data
Package dimensions (WxDxH)
530 x 75 x 75 mm
Package weight
795 g
Country Distributor
United Kingdom 1 distributor(s)