location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMaster M5 Monitor Arm 582

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewMaster M5 Monitor Arm 582
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53.582 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410535827 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex ViewMaster M5 Monitor Arm 582 :
The long product name of Dataflex ViewMaster M5 Monitor Arm 582. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ViewMaster M5 Monitor Arm 582
More>>>
Dataflex ViewMaster M5 Monitor Arm 582:
The official description of Dataflex ViewMaster M5 Monitor Arm 582 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For face-to-face workspace environments the ViewMaster M5 Polemount Double Gas strut arm offers a proper solution. An efficacious configuration using no more space than absolutely necessary, yet retaining it’s complete functionality. Can also be used by double monitor users who require many capabilities.

- Built-in SUSPA® gas-spring
- Step less height adjustability of 390mm
- Integrated/concealed cable management
- Pole mount model mounts two screens horizontal
- Ideal for face-to-face workspaces
- Height adjustable
- Die-cast aluminium
- VESA: MIS-D 75 x 75/100 x 100mm compatible
- Rotate 360 °, tilt 145°, lateral 180°
- Height of pole: 350mm
- Weight capacity: (2x) 2kg.-12kg. (up to 24"/24"W)
- Maximum reach: 360mm
- Touch screen stable
- Separate desk mount is required

Short summary description Dataflex ViewMaster M5 Monitor Arm 582:
This short summary of the Dataflex ViewMaster M5 Monitor Arm 582 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMaster M5 Monitor Arm 582, 24 kg, Silver

Long summary description Dataflex ViewMaster M5 Monitor Arm 582:
This is an auto-generated long summary of Dataflex ViewMaster M5 Monitor Arm 582 based on the first three specs of the first five spec groups.

Dataflex ViewMaster M5 Monitor Arm 582. Maximum weight capacity: 24 kg. Product colour: Silver

Mounting
Maximum weight capacity *
24 kg
Mounting type *
Desk
Ergonomics
Angle of rotation
360°
Turn angle
180°
Design
Housing material
Aluminium
Design
Product colour *
Silver
Weight & dimensions
Height
350 mm
Other features
Screen size compatibility
24"
Mounting interface
VESA: MIS-D 75 x 75/100 x 100 mm
Depth (max)
36 cm