icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Dataflex logo

Dataflex ViewMaster M2 Monitor Arm 533

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45802
Info modified on:
21 Oct 2022, 10:14:32
Long product name Dataflex ViewMaster M2 Monitor Arm 533:

ViewMaster M2 Monitor Arm 533

Dataflex ViewMaster M2 Monitor Arm 533:

All the benefits of a ball-joint based system combined with the extended reach and viewing depth adjustment makes this product both useful and flexible. The extensions hold and hide the monitor cables.

* Fixed height
* Die-cast aluminium parts
* Depth adjustable
* Integrated/concealed cable management
* Extended range through two extensions (2 x 180mm)
* VESA: MIS-D 75 x 75/100 x 100mm compatible
* Rotate 180°, tilt, swivel.
* Max. weight capacity of 12kg. (up to 24"/24"W)
* Maximum reach: 495mm
* Touch screen stable
* Comes with wallmount (see datasheet 53.032/53.033)

Short summary description Dataflex ViewMaster M2 Monitor Arm 533:

Dataflex ViewMaster M2 Monitor Arm 533, 12 kg, 180°, Aluminium, Silver

Long summary description Dataflex ViewMaster M2 Monitor Arm 533:

Dataflex ViewMaster M2 Monitor Arm 533. Maximum weight capacity: 12 kg. Angle of rotation: 180°, Distance to the wall (max): 49.5 cm. Product colour: Silver

Specs
Recommended products
Loading...
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.