location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMaster M5 Monitor Arm 402

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewMaster M5 Monitor Arm 402
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53.402 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410534028 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex ViewMaster M5 Monitor Arm 402
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 12 kg
  • - Mounting type: Desk
  • - Aluminium Silver
Long product name Dataflex ViewMaster M5 Monitor Arm 402 :
The long product name of Dataflex ViewMaster M5 Monitor Arm 402. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ViewMaster M5 Monitor Arm 402
More>>>
Dataflex ViewMaster M5 Monitor Arm 402:
The official description of Dataflex ViewMaster M5 Monitor Arm 402 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The double extension provides the user a maximum reach of 720mm. Featuring integrated and concealed cable management, this well balanced appliance is a great addition to any computer workplace or desk.

- Built-in SUSPA® gas-spring
- Step less height adjustability from 150-540mm
- Integrated/concealed cable management
- Die-cast aluminium
- Independent depth adjustment
- Extended range through two extensions (2 x 180mm)
- Maximum reach: 720mm
- VESA: MIS-D 75 x 75/100 x 100mm compatible
- Rotate 360 °, tilt 145°, lateral 180°
- Weight capacity: 2kg.-12kg. (up to 24"/24"W)
- Desk clamp capacity 55mm
- Bolt through desk min./max. ø 10-70mm
- Three-dimensional movement
- Touch screen stable
- Comes with both bolt through desk and Desk clamp

Short summary description Dataflex ViewMaster M5 Monitor Arm 402:
This short summary of the Dataflex ViewMaster M5 Monitor Arm 402 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMaster M5 Monitor Arm 402, 12 kg, Silver

Long summary description Dataflex ViewMaster M5 Monitor Arm 402:
This is an auto-generated long summary of Dataflex ViewMaster M5 Monitor Arm 402 based on the first three specs of the first five spec groups.

Dataflex ViewMaster M5 Monitor Arm 402. Maximum weight capacity: 12 kg. Product colour: Silver