Dataflex logo

Dataflex ViewMaster M5 Monitor Arm 213

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107144
Info modified on:
21 Oct 2022, 10:14:32
Long product name Dataflex ViewMaster M5 Monitor Arm 213:

ViewMaster M5 Monitor Arm 213

Dataflex ViewMaster M5 Monitor Arm 213:

Widely used in IT, office and healthcare industry, these models, are popular for their high quality, design, user friendliness and efficacy. Winner of many international product tenders. The M5 gas spring and ball-joint combined with the extension for independent depth and height adjustment, provide its users with almost unlimited adjustment capabilities.

- Built-in SUSPA® gas-spring
- Step less height adjustability of 455mm
- Integrated/concealed cable management
- Die-cast aluminium
- Independent depth adjustment
- VESA: MIS-D 75 x 75/100 x 100mm compatible
- Rotate 180°, tilt 145°, lateral 180°
- Weight capacity: 2kg.-12kg. (up to 24"/24"W)
- Maximum reach: 540mm
- Three-dimensional movement
- Touch screen stable
- Comes with wallmount (see datasheet 53.032/53.033)

Short summary description Dataflex ViewMaster M5 Monitor Arm 213:

Dataflex ViewMaster M5 Monitor Arm 213, 12 kg, 180°, Aluminium, Silver

Long summary description Dataflex ViewMaster M5 Monitor Arm 213:

Dataflex ViewMaster M5 Monitor Arm 213. Maximum weight capacity: 12 kg. Angle of rotation: 180°. Product colour: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.