Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMaster M5 Monitor Arm 102 Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewMaster M5 Monitor Arm 102
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53.102 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0805410531027
Category
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm\'s length and position the monitor at a comfortable height of about 2\"-3\" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Flat Panel Desk Mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Feb 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20301
This statistic is based on the 81203 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-02-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79339 free Open Icecat users .
Info modified on: 18 Mar 2018 04:17:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex ViewMaster M5 Monitor Arm 102 Silver :
The short editorial description of Dataflex ViewMaster M5 Monitor Arm 102 Silver

ViewMaster M5 Monitor Arm 102
More>>>
Dataflex ViewMaster M5 Monitor Arm 102 Silver:
The official marketing text of Dataflex ViewMaster M5 Monitor Arm 102 Silver as supplied by the manufacturer

Placing the M5 arm directly onto the desk base one provides a compact, stepless height adjustable monitor support with many different benefits. Like all other M5 products this appliance has an integrated and concealed cable management system.

- Built-in SUSPA® gas-spring
- Step less height adjustability from 150-540mm
- Integrated/concealed cable management
- Die-cast aluminium
- VESA: MIS-D 75 x 75/100 x 100mm compatible
- Rotate 360 °, tilt 145°, lateral 180°
- Weight capacity: 2kg.-12kg. (up to 24""/24""W)
- Maximum reach: 360mm
- Desk clamp capacity 55mm
- Bolt through desk min./max. ø 10-70mm
- Three-dimensional movement
- Touch screen stable
- Comes with both bolt through desk and desk clamp

Short summary description Dataflex ViewMaster M5 Monitor Arm 102 Silver:
This short summary of the Dataflex ViewMaster M5 Monitor Arm 102 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMaster M5 Monitor Arm 102, 12 kg, Silver

Long summary description Dataflex ViewMaster M5 Monitor Arm 102 Silver:
This is an auto-generated long summary of Dataflex ViewMaster M5 Monitor Arm 102 Silver based on the first three specs of the first five spec groups.

Dataflex ViewMaster M5 Monitor Arm 102. Maximum weight capacity: 12 kg. Product colour: Silver

Mounting
Maximum weight capacity *
The maximum weight that the product is designed to hold/store.
12 kg
Ergonomics
Turn angle
180°
Angle of rotation
360°
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aluminium
Other features
Screen size compatibility
The different screen sizes which the device can work with.
24"
Depth (max)
36 cm
Mounting interface
VESA: MIS-D 75 x 75/100 x 100 mm
Country Distributor
Nederland 1 distributor(s)
Österreich 1 distributor(s)
Customer service details
X