location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 53.093 mounting kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53.093
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53.093 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410530938 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex 53.093 mounting kit :
The long product name of Dataflex 53.093 mounting kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ViewMaster M Pole Fixture 093
More>>>
Dataflex 53.093 mounting kit:
The official description of Dataflex 53.093 mounting kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Many OEM products were created using this adapter. It is mounted on the standard ViewMaster pivot and has exactly the required inner diameter (38mm) to fit around a pole. From this pole, other adaptations are possible.

- Pole mount fixture for single screen mounts
- Height adjustable
- Die-cast aluminium

Short summary description Dataflex 53.093 mounting kit:
This short summary of the Dataflex 53.093 mounting kit data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 53.093, 3.8 cm, 180 x 125 x 50 mm, 335 g

Long summary description Dataflex 53.093 mounting kit:
This is an auto-generated long summary of Dataflex 53.093 mounting kit based on the first three specs of the first five spec groups.

Dataflex 53.093. Diameter: 3.8 cm. Package dimensions (WxDxH): 180 x 125 x 50 mm, Package weight: 335 g

Technical details
Product colour *
Charcoal
Material
Aluminium
Height adjustment
Yes
Device type
Flat panel
Other features
Quantity
1
Weight & dimensions
Diameter
3.8 cm
Packaging data
Package dimensions (WxDxH)
180 x 125 x 50 mm
Package weight
335 g