location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMaster M Silver Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewMaster M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53.082 show
Show alternative article codes used in the online market place
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
standard (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 Years
Long product name Dataflex ViewMaster M Silver Aluminium :
The long product name of Dataflex ViewMaster M Silver Aluminium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ViewMaster M Pole Mount 082
More>>>
Dataflex ViewMaster M Silver Aluminium:
The official description of Dataflex ViewMaster M Silver Aluminium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

By fitting this bracket to a pole, you have already created a sturdy building base with double attachment points for further expansions. Can be utilized with many different types of ViewMaster products.

- Pole mount fixture for double screen mounts
- Height adjustable
- Die-cast aluminium

Short summary description Dataflex ViewMaster M Silver Aluminium:
This short summary of the Dataflex ViewMaster M Silver Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMaster M, Aluminium, Silver

Long summary description Dataflex ViewMaster M Silver Aluminium:
This is an auto-generated long summary of Dataflex ViewMaster M Silver Aluminium based on the first three specs of the first five spec groups.

Dataflex ViewMaster M. Material: Aluminium, Product colour: Silver

Technical details
Product colour *
Silver
Material
Aluminium
Weight & dimensions
Width
112 mm
Depth
70 mm
Weight & dimensions
Height
35 mm
Packaging data
Package width
155 mm
Package depth
135 mm
Package height
55 mm
Package weight
590 g