location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Addit display mount 063

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Addit display mount 063
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53.063 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410530631 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Addit display mount 063
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 20 kg
  • - Wall
  • - Minimum VESA mount: 75 x 75 mm Maximum VESA mount: 100 x 100 mm
  • - Number of displays supported: 1
  • - Steel Black
Warranty: 5 Years
Long product name Dataflex Addit display mount 063 :
The long product name of Dataflex Addit display mount 063. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Addit display mount 063, black
More>>>
Dataflex Addit display mount 063:
The official description of Dataflex Addit display mount 063 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This sturdy steel mount can be unmounted, removed and locked in seconds. It's a straightforward and easy way to mount a VESA MIS-D 75 x 75/100 x 100 mm compatible flat screen monitor or TV to a wall.

- Professional wall mount
- Suitable for 1 display up to 20 kg
- VESA MIS-D 75 x 75/100 x 100 mm compatible
- Quick (un)mounting

Short summary description Dataflex Addit display mount 063:
This short summary of the Dataflex Addit display mount 063 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Addit display mount 063, 20 kg, 75 x 75 mm, 100 x 100 mm, Steel, Black

Long summary description Dataflex Addit display mount 063:
This is an auto-generated long summary of Dataflex Addit display mount 063 based on the first three specs of the first five spec groups.

Dataflex Addit display mount 063. Maximum weight capacity: 20 kg, Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Product colour: Black

Mounting
Maximum weight capacity *
20 kg
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Height adjustment
No
Design
Product colour *
Black
Housing material
Steel
Weight & dimensions
Width
112 mm
Depth
31 mm
Height
112 mm
Packaging data
Package width
155 mm
Package depth
135 mm
Package height
55 mm
Package weight
665 g
Logistics data
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
Dataflex Addit display mount 362 Dataflex Addit display mount 362
(show image)
54.362 Addit display mount 362 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit display mount 352 Dataflex Addit display mount 352
(show image)
54.352 Addit display mount 352 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)