Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMaster M2 Monitorarm 053 61 cm (24") Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewMaster M2 Monitorarm 053
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53.053 show
Show alternative article codes used in the online market place
Category
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm\'s length and position the monitor at a comfortable height of about 2\"-3\" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Flat Panel Desk Mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 22 Mar 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20786
This statistic is based on the 81203 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 22-03-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79339 free Open Icecat users .
Info modified on: 27 Jan 2018 00:11:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex ViewMaster M2 Monitorarm 053 61 cm (24") Black :
The short editorial description of Dataflex ViewMaster M2 Monitorarm 053 61 cm (24") Black

ViewMaster M2 Monitor Arm 053
More>>>
Dataflex ViewMaster M2 Monitorarm 053 61 cm (24") Black:
The official marketing text of Dataflex ViewMaster M2 Monitorarm 053 61 cm (24") Black as supplied by the manufacturer

The M2 flat screen monitor-mounts feature a short swivel arm that can be lengthened by fitting additional extensions improving viewing depth adjustment or increasing range at fixed height: lightweight, compact and efficient. This is not a complete product, several ViewMaster components need to be added in order for this product to function properly.

- Fixed height
- VESA: MIS-D 75 x 75/100 x 100mm compatible
- Rotate 180°, tilt, swivel
- Max. weight capacity of 12kg. (up to 24"/24"W)
- Maximum reach: 135mm
- Touch screen stable
- To be mounted on several ViewMaster Modular components

Short summary description Dataflex ViewMaster M2 Monitorarm 053 61 cm (24") Black:
This short summary of the Dataflex ViewMaster M2 Monitorarm 053 61 cm (24") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMaster M2 Monitorarm 053, 12 kg, 61 cm (24"), Black

Long summary description Dataflex ViewMaster M2 Monitorarm 053 61 cm (24") Black:
This is an auto-generated long summary of Dataflex ViewMaster M2 Monitorarm 053 61 cm (24") Black based on the first three specs of the first five spec groups.

Dataflex ViewMaster M2 Monitorarm 053. Maximum weight capacity: 12 kg, Maximum screen size compatibility: 61 cm (24"). Tilt angle range: -50 - 50°. Product colour: Black

Mounting
Maximum weight capacity *
The maximum weight that the product is designed to hold/store.
12 kg
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
61 cm (24")
Ergonomics
Swivel angle
-90°
Tilt angle range
-50 - 50°
Ergonomics
Angle of rotation
360°
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Other features
Screen size compatibility
The different screen sizes which the device can work with.
24"
Mounting interface
VESA: MIS-D 75 x 75/100 x 100mm
Brand Image Product code Product Stock Price from
Fellowes

Fellowes Office Suites Premium Flat Panel Monitor Arm Black
(show image)
8033801 Office Suites Premium Flat Panel Monitor Arm 0,00
(excl. VAT)
0,00 (incl. VAT)
Fellowes

Fellowes Smart Suites Monitor Riser
(show image)
8020101 Smart Suites Monitor Riser EUR 15,40
(excl. VAT)
EUR 18,47 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Customer service details
X