location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 53.023 mounting kit Black Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53.023
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53.023 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410530235 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex 53.023 mounting kit Black Aluminium :
The long product name of Dataflex 53.023 mounting kit Black Aluminium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ViewMaster M Deskbase 023
More>>>
Dataflex 53.023 mounting kit Black Aluminium:
The official description of Dataflex 53.023 mounting kit Black Aluminium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ViewMaster deskbase, made from die-cast aluminium, with its dedicated design and cable management possibilities, is the perfect solution for mounting ViewMaster products onto the desk. Provided with a M10 (through desk) bolt and a desk clamp it can be mounted on virtually any desk. It can also be mounted on top of most cable management cut-outs.

- Deskbase
- Die-cast aluminium
- Comes with both bolt through desk and Desk clamp
- Desk clamp capacity 55mm
- Bolt through desk min./max. ø 10-70mm

Short summary description Dataflex 53.023 mounting kit Black Aluminium:
This short summary of the Dataflex 53.023 mounting kit Black Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 53.023, Aluminium, Black

Long summary description Dataflex 53.023 mounting kit Black Aluminium:
This is an auto-generated long summary of Dataflex 53.023 mounting kit Black Aluminium based on the first three specs of the first five spec groups.

Dataflex 53.023. Material: Aluminium, Product colour: Black

Technical details
Product colour *
Black
Material
Aluminium
Device type
Display
Other features
Dimensions (WxDxH)
115 x 115 x 155 mm
Quantity
1
Weight & dimensions
Width
115 mm
Weight & dimensions
Depth
115 mm
Height
155 mm
Packaging data
Package dimensions (WxDxH)
310 x 135 x 125 mm
Package width
310 mm
Package depth
135 mm
Package height
125 mm
Package weight
2 kg