Dataflex logo

Dataflex Viewmate keyboard holder - option 592

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159705
Info modified on:
19 Apr 2023, 15:05:31
Warranty:
5 Years
Long product name Dataflex Viewmate keyboard holder - option 592:

Viewmate keyboard holder - option 592, silver

Dataflex Viewmate keyboard holder - option 592:

The keyboard holder can store a keyboard when it's not in use. Mounted between monitor and monitor arm, it floats above a desk. Ideal for workplaces with a clean desk policy.

- Height adjustment range of 230 mm
- VESA MIS-D 75 x 75/100 x 100 mm compatible
- Ideal for compact information entry stations
- Assists a clean desk policy by holding a keyboard when not in use
- Fitted between VESA mounts of monitor arm and monitor

Short summary description Dataflex Viewmate keyboard holder - option 592:

Dataflex Viewmate keyboard holder - option 592, Silver, 1.5 kg, 75 x 75,100 x 100 mm, 260 mm, 244 mm, 380 mm

Long summary description Dataflex Viewmate keyboard holder - option 592:

Dataflex Viewmate keyboard holder - option 592. Product colour: Silver, Maximum weight capacity: 1.5 kg, Panel mounting interface: 75 x 75,100 x 100 mm. Width: 260 mm, Depth: 244 mm, Height: 380 mm. Package height: 75 mm, Package length: 27 cm, Package width: 325 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.