Dataflex logo

Dataflex Viewmate keyboard & mouse platform - option 582

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113148
Info modified on:
19 Aug 2024, 13:58:08
Bullet Points Dataflex Viewmate keyboard & mouse platform - option 582:
  • - Height adjustment range of 230 mm
  • - VESA MIS-D 75 x 75/100 x 100 mm compatible
  • - Ideal for compact information entry stations
  • - Creates a platform for using both input devices
  • - Saves valuable desk space
  • - Assists a clean desk policy
  • - Fitted between VESA mounts of monitor arm and monitor
Warranty:
5 Years
Long product name Dataflex Viewmate keyboard & mouse platform - option 582:

Viewmate keyboard & mouse platform - option 582, silver

Dataflex Viewmate keyboard & mouse platform - option 582:

This product creates a floating work platform which can be mounted between monitor and monitor arm. Ideal for wall-mounted monitor arms and workplaces with a clean desk policy.

Short summary description Dataflex Viewmate keyboard & mouse platform - option 582:

Dataflex Viewmate keyboard & mouse platform - option 582, Silver, 1.5 kg, 75 x 75,100 x 100 mm, 596 mm, 230 mm, 390 mm

Long summary description Dataflex Viewmate keyboard & mouse platform - option 582:

Dataflex Viewmate keyboard & mouse platform - option 582. Product colour: Silver, Maximum weight capacity: 1.5 kg, Panel mounting interface: 75 x 75,100 x 100 mm. Width: 596 mm, Depth: 230 mm, Height: 390 mm. Package height: 95 mm, Package length: 32 cm, Package width: 625 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.