location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex CRT Monitor Stand HA 210

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CRT Monitor Stand HA 210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49.210 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410492106 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex CRT Monitor Stand HA 210
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 40 kg
  • - Mounting type: Desk
  • - Acrylic Transparent
Long product name Dataflex CRT Monitor Stand HA 210 :
The long product name of Dataflex CRT Monitor Stand HA 210. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CRT Monitor Stand HA 210
More>>>
Dataflex CRT Monitor Stand HA 210:
The official description of Dataflex CRT Monitor Stand HA 210 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The first height adjustable CRT stand using the, by Dataflex designed "double u tray" construction. This construction made it possible to use 6mm thick acrylic, instead of 8. Reducing weight, material and size. Height adjustable from 150-210mm in five 15mm steps. Including keyboard storage space. Maximum weight capacity of 40kg.

* Suitable for CRT monitors
* Uses clever double tray construction for sturdiness
* Space saving horizontal keyboard storage
* Height adjustable from 150-210mm in five 15mm steps
* Max. weight capacity of 40kg.
* Made from 6mm clear acrylic
* Saves desk space
* Ergonomically sound solution
* Dimensions (wxdxh): 312 x 420 x 186-210mm

Short summary description Dataflex CRT Monitor Stand HA 210:
This short summary of the Dataflex CRT Monitor Stand HA 210 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex CRT Monitor Stand HA 210, 40 kg, Transparent

Long summary description Dataflex CRT Monitor Stand HA 210:
This is an auto-generated long summary of Dataflex CRT Monitor Stand HA 210 based on the first three specs of the first five spec groups.

Dataflex CRT Monitor Stand HA 210. Maximum weight capacity: 40 kg. Product colour: Transparent

Mounting
Maximum weight capacity *
40 kg
Mounting type *
Desk
Design
Housing material
Acrylic
Product colour *
Transparent
Weight & dimensions
Weight
2.46 kg
Thickness
6 mm
Other features
Dimensions (WxDxH)
312 x 420 x 210 mm