location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Reading Desk 701

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Reading Desk 701
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49.701 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410497019 show
Category:
Card or plastic files/folders used to contain documents.
Document Holders Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Reading Desk 701
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Acrylic
  • - Transparent
  • - A3
Long product name Dataflex Reading Desk 701 :
The long product name of Dataflex Reading Desk 701. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Reading Desk 701
More>>>
Dataflex Reading Desk 701:
The official description of Dataflex Reading Desk 701 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The reading desk not only prevents eye fatigue and neck strain it also prevents irritating reflections on pages caused by illumination. All because of the adjustable inclination of the reading desk. Adjustable in three 3° steps. It has a pencil tray at the back and is suitable for all documents, books, folders and dossiers up to A3 size.

- Suitable for documents/books/folders/dossiers etc. up to A3 size
- With built in pencil tray
- Elevates documents to a better viewing angle, preventing eye fatigue and neck strain
- Prevents irritating reflections of pages caused by illumination
- Inclination adjustable in three 3° steps, being 15°, 18° and 21°
- Made from 5mm mat, anti reflective acrylic
- Max. weight capacity 10kg.
- Dimensions (wxdxh): 570 x 425 x 95-127mm

Short summary description Dataflex Reading Desk 701:
This short summary of the Dataflex Reading Desk 701 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Reading Desk 701, A3, Acrylic, 10 kg, 15°, Transparent, 95 mm

Long summary description Dataflex Reading Desk 701:
This is an auto-generated long summary of Dataflex Reading Desk 701 based on the first three specs of the first five spec groups.

Dataflex Reading Desk 701. Format: A3, Material: Acrylic, Maximum weight capacity: 10 kg. Height: 95 mm, Thickness: 5 mm, Dimensions (WxDxH): 570 x 425 x 127 mm

Features
Format
A3
Material
Acrylic
Maximum weight capacity
10 kg
Angle
15°
Features
Product colour
Transparent
Weight & dimensions
Height
95 mm
Thickness
5 mm
Dimensions (WxDxH)
570 x 425 x 127 mm