location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ErgoNote Notebook Stand HA 470

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ErgoNote Notebook Stand HA 470
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49.470 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410494704 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex ErgoNote Notebook Stand HA 470
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transparent Acrylic
  • - Maximum weight capacity: 4 kg
  • - Height adjustment
Long product name Dataflex ErgoNote Notebook Stand HA 470 :
The long product name of Dataflex ErgoNote Notebook Stand HA 470. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ErgoNote Notebook Stand HA 470
More>>>
Dataflex ErgoNote Notebook Stand HA 470:
The official description of Dataflex ErgoNote Notebook Stand HA 470 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ErgoNote® compact stand is almost identical to the normal ErgoNote® models. This however has acrylic hinges which enable this stand to fold into a small and portable package. Small enough to fit into most laptop carry cases, briefcases or bags. The compact stands can support most available notebooks and has cut-outs for extra notebook cooling capacity.

* Suitable for notebooks up to 15,4"
* Raises the notebook to eye-level
* Leaves all notebook ports and drives still accessible
* Cut-outs for extra notebook cooling capabilities
* Foldable into small package
* Made from 4mm clear acrylic
* Max. weight capacity of 4kg.
* To be used with additional keyboard and mouse
* Height adjustable from 136-206mm in six steps
* Ergonomically sound solution
* Dimensions (wxdxh): 300 x 270 x 136-206mm

Short summary description Dataflex ErgoNote Notebook Stand HA 470:
This short summary of the Dataflex ErgoNote Notebook Stand HA 470 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ErgoNote Notebook Stand HA 470, Transparent, Acrylic, 4 kg, 136-206 mm, 602 g, 856 g

Long summary description Dataflex ErgoNote Notebook Stand HA 470:
This is an auto-generated long summary of Dataflex ErgoNote Notebook Stand HA 470 based on the first three specs of the first five spec groups.

Dataflex ErgoNote Notebook Stand HA 470. Product colour: Transparent, Material: Acrylic, Maximum weight capacity: 4 kg. Height adjustment: 136-206 mm. Weight: 602 g. Package weight: 856 g. Package dimensions (WxDxH): 350 x 295 x 55 mm, Dimensions (WxDxH): 300 x 270 x 206 mm

Design
Product colour *
Transparent
Material
Acrylic
Screen size compatibility
15.4
Maximum weight capacity
4 kg
Ergonomics
Height adjustment
136-206 mm
Weight & dimensions
Weight
602 g
Packaging data
Package weight
856 g
Other features
Package dimensions (WxDxH)
350 x 295 x 55 mm
Dimensions (WxDxH)
300 x 270 x 206 mm