location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Printer Stand 395

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Printer Stand 395
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41.395 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410413958 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex Printer Stand 395 :
The long product name of Dataflex Printer Stand 395. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Printer Stand 395
More>>>
Dataflex Printer Stand 395:
The official description of Dataflex Printer Stand 395 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Printer Stand 80C is one of the first products ever created by Dataflex using acrylics. This matrix printer stand is suitable for both bottom and back feed printers and creates ample storage space between desk and printer for 80 column matrix printer paper.

- Suitable for 80 column Matrix printers
- Slotted top for bottom feed Matrix printers
- Suitable for both bottom and back feed Matrix printers
- Creates space between desk and printer for paper
- Made from 4mm clear acrylic
- Max. weight capacity of 25kg.
- Dimensions (wxdxh): 390 x 304 x 98mm

Short summary description Dataflex Printer Stand 395:
This short summary of the Dataflex Printer Stand 395 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Printer Stand 395, 25 kg, 390 x 304 x 98 mm, 425 x 310 x 160 mm, 1.28 kg

Long summary description Dataflex Printer Stand 395:
This is an auto-generated long summary of Dataflex Printer Stand 395 based on the first three specs of the first five spec groups.

Dataflex Printer Stand 395. Maximum weight capacity: 25 kg. Dimensions (WxDxH): 390 x 304 x 98 mm. Package dimensions (WxDxH): 425 x 310 x 160 mm, Package weight: 1.28 kg

Features
Maximum weight capacity
25 kg
Weight & dimensions
Dimensions (WxDxH)
390 x 304 x 98 mm
Packaging data
Package dimensions (WxDxH)
425 x 310 x 160 mm
Package weight
1.28 kg