location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 33.741 cable accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
33.741
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33.741 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2023 14:42:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name Dataflex 33.741 cable accessory :
The long product name of Dataflex 33.741 cable accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cable Eater ø20/30m 741
More>>>
Dataflex 33.741 cable accessory:
The official description of Dataflex 33.741 cable accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When organizing larger projects more Cable Eater is needed. That’s why Dataflex provided the following variations. They are available in three different colours, two different lengths and two different diameters. Hand Tools are to be ordered separately.

- Saves time and aggravation
- Easy to apply with Cable Eater Tool
- Diameter: 20mm
- Length: 30m

Short summary description Dataflex 33.741 cable accessory:
This short summary of the Dataflex 33.741 cable accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 33.741, White

Long summary description Dataflex 33.741 cable accessory:
This is an auto-generated long summary of Dataflex 33.741 cable accessory based on the first three specs of the first five spec groups.

Dataflex 33.741. Product colour: White