location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Addit cable protector 180 cm - straight 432

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Addit cable protector 180 cm - straight 432
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31.432
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410314323 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2023 10:04:12
The date of the most recent change of this product data-sheet in Icecat.
Dataflex 31.432 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dataflex Addit cable protector 180 cm - straight 432
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Made from 80% recycled aluminium
  • - Ridged top ensures safe slip resistant surface
  • - Able to carry loads of up to 500 Kg’s
  • - Suitable for 10 cables of 7 mm (0,3") thickness
  • - Hinged cover provides easy top access to cable ducts
  • - Underside ridges and friction strips provide grip on all floor types
  • - Fully recyclable aluminium assembly
  • - Dimensions (w x d x h): 145 x 1800 x 20 mm (5,7 x 23,6 x 0,8")
Warranty: 5 Years
Long product name Dataflex Addit cable protector 180 cm - straight 432 :
The long product name of Dataflex Addit cable protector 180 cm - straight 432. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Addit cable protector 180 cm - straight 432
More>>>
Dataflex Addit cable protector 180 cm - straight 432:
The official description of Dataflex Addit cable protector 180 cm - straight 432 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Addit cable protector makes it easy to safely get cables across to where you need them to be. The sturdy aluminium construction with ridged top protects both people and cables by keeping them out of each other’s way, while the hinged cover makes it easy to place, remove or switch out any cable in a matter of seconds.

Short summary description Dataflex Addit cable protector 180 cm - straight 432:
This short summary of the Dataflex Addit cable protector 180 cm - straight 432 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Addit cable protector 180 cm - straight 432, Silver, Aluminium, 500 kg, 2 cm, 145 mm, 180 mm

Long summary description Dataflex Addit cable protector 180 cm - straight 432:
This is an auto-generated long summary of Dataflex Addit cable protector 180 cm - straight 432 based on the first three specs of the first five spec groups.

Dataflex Addit cable protector 180 cm - straight 432. Product colour: Silver, Material: Aluminium, Maximum load weight: 500 kg. Thickness: 2 cm, Width: 145 mm. Package width: 180 mm, Package depth: 1835 mm, Package height: 45 mm. Country of origin: Netherlands

Brand Image Product code Product Stock Price from
Dataflex Addit cable protector - cross-connection 472 Dataflex Addit cable protector - cross-connection 472
(show image)
31.472 Addit cable protector - cross-connection 472 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable protector - T-connection 462 Dataflex Addit cable protector - T-connection 462
(show image)
31.462 Addit cable protector - T-connection 462 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable protector 150 cm - straight 422 Dataflex Addit cable protector 150 cm - straight 422
(show image)
31.422 Addit cable protector 150 cm - straight 422 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable protector 90 cm - straight 412 Dataflex Addit cable protector 90 cm - straight 412
(show image)
31.412 Addit cable protector 90 cm - straight 412 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable protector 60 cm - straight 402 Dataflex Addit cable protector 60 cm - straight 402
(show image)
31.402 Addit cable protector 60 cm - straight 402 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable protector - corner-connection 482 Dataflex Addit cable protector - corner-connection 482
(show image)
31.482 Addit cable protector - corner-connection 482 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable protector 118 cm - straight 452 Dataflex Addit cable protector 118 cm - straight 452
(show image)
31.452 Addit cable protector 118 cm - straight 452 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)