location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Safety Kit KD 422

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Safety Kit KD 422
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20.422 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410204228 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex Safety Kit KD 422 :
The long product name of Dataflex Safety Kit KD 422. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Safety Kit KD 422
More>>>
Dataflex Safety Kit KD 422:
The official description of Dataflex Safety Kit KD 422 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Modest but highly efficient security set for theft protection of any valuable machine, like PC, fax, printer, notebook or projector. Comes complete with CPU security bolt. With lined steel cable, length of 2.25m.

- Highly effective and economical security set
- Comes with security bolt and 3 security plates
- Diameter steel cable: 4mm
- Diameter steel incl. covering: 5mm
- Steel cable of 2250mm
- Keyed different

Short summary description Dataflex Safety Kit KD 422:
This short summary of the Dataflex Safety Kit KD 422 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Safety Kit KD 422, 2.25 m

Long summary description Dataflex Safety Kit KD 422:
This is an auto-generated long summary of Dataflex Safety Kit KD 422 based on the first three specs of the first five spec groups.

Dataflex Safety Kit KD 422. Cable length: 2.25 m, Cable diameter: 4 mm

Weight & dimensions
Cable length *
2.25 m
Weight & dimensions
Cable diameter
4 mm