location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex LTX Laser Printer Hood 802

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTX Laser Printer Hood 802
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14.802 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410148027 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
standard (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dataflex LTX Laser Printer Hood 802
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: Acrylic, Hardboard
  • - 43 dB
  • - Built-in fan
  • - Grey
Long product name Dataflex LTX Laser Printer Hood 802 :
The long product name of Dataflex LTX Laser Printer Hood 802. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LTX Laser Printer Hood 802
More>>>
Dataflex LTX Laser Printer Hood 802:
The official description of Dataflex LTX Laser Printer Hood 802 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protecting the user from both harmful toner and fine dust particles as well as ozone gases through a special filter, and reducing noise hindrance in the workplace by absorbing this noise inside the hood using acoustical foam.The LTX hoods also keep dust out, therefore protecting the printer and preventing the over saturation of the toner and fine dust filter with ‘normal' dust.

* Suitable for Laser printers
* Lowers the output of harmful toner and fine dust particles produced by laser printers
* With interchangeable toner/ozone/fine dust particle filter and dust filter
* Acoustic foam reduces noise below 43 dB (A) (European directive)
* Silent outward blowing fan
* Strong 5mm thick acrylic cover
* Sturdy steel lid supports
* Thick 18mm High Density board
* 2 Stabilus® safety gas struts with brake
* CE Certification
* Internal dimensions (wxdxh): 600 x 600 x 450mm
* External dimensions (wxdxh): 696 x 720 x 505mm

Short summary description Dataflex LTX Laser Printer Hood 802:
This short summary of the Dataflex LTX Laser Printer Hood 802 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex LTX Laser Printer Hood 802, Acrylic, Hardboard, Grey, 43 dB, 600 x 600 x 450 mm, 696 x 720 x 505 mm

Long summary description Dataflex LTX Laser Printer Hood 802:
This is an auto-generated long summary of Dataflex LTX Laser Printer Hood 802 based on the first three specs of the first five spec groups.

Dataflex LTX Laser Printer Hood 802. Material: Acrylic, Hardboard, Product colour: Grey, Printing noise level: 43 dB. Dimensions printer compartment (W x D x H): 600 x 600 x 450 mm, Exterior dimensions (W x D x H): 696 x 720 x 505 mm

Features
Material
Acrylic, Hardboard
Product colour
Grey
Printing noise level
43 dB
Built-in fan
Yes
Weight & dimensions
Dimensions printer compartment (W x D x H)
600 x 600 x 450 mm
Exterior dimensions (W x D x H)
696 x 720 x 505 mm
Brand Image Product code Product Stock Price from
Dataflex LTX Laser Printer Hood Stand 290 Dataflex LTX Laser Printer Hood Stand 290
(show image)
55.290 LTX Laser Printer Hood Stand 290 0.00
(excl. VAT)
0 (incl. VAT)