Dataflex logo

Dataflex PRX Acoustic Printer Hood 125

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25838
Info modified on:
07 Mar 2024, 15:34:52
Long product name Dataflex PRX Acoustic Printer Hood 125:

PRX Acoustic Hood 610 x 520 x 280 (Internal)

Dataflex PRX Acoustic Printer Hood 125:

This acoustic hood reduces the noise caused by printers (matrix or impact) below 43 dB(A) as specified by the European Directive. Provided with patented adjustable slots in the back for a jam free paper output flow and 2 safety gas struts to keep the opened lid in balance. The internal fan will ensure your printer is adequately cooled. Consult this website or your dealer to see if this model is suitable for your printer.

Short summary description Dataflex PRX Acoustic Printer Hood 125:

Dataflex PRX Acoustic Printer Hood 125, Acrylic, Hardboard, Grey, 43 dB, 698 mm, 614 mm, 325 mm

Long summary description Dataflex PRX Acoustic Printer Hood 125:

Dataflex PRX Acoustic Printer Hood 125. Material: Acrylic, Hardboard, Product colour: Grey, Printing noise level: 43 dB. Width: 698 mm, Depth: 614 mm, Height: 325 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.