location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DASCOM Americas LA650+ dot matrix printer 360 x 360 DPI 900 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DASCOM Americas Check ‘DASCOM Americas’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LA650+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
917 921 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0746099150751 show
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘DASCOM Americas’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DASCOM Americas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DASCOM Americas LA650+ dot matrix printer 360 x 360 DPI 900 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 360 x 360 DPI 900 cps
  • - 55 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Ethernet, Parallel, Serial
  • - Print head: 24-pin 500 million characters
  • - Mean time between failures (MTBF): 10000 h
  • - 65 W
Warranty: 2 years onsite
Long product name DASCOM Americas LA650+ dot matrix printer 360 x 360 DPI 900 cps :
The long product name of DASCOM Americas LA650+ dot matrix printer 360 x 360 DPI 900 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dot Matrix Printer, 136 Columns, 24-pin printhead, Max. 360 x 360dpi, 128kB Input Buffer, Parallel, Serial (RS-232), Ethernet, 10cpi: Draft 650, NLQ 200, LQ 100; 12cpi: Draft 720, NLQ 240, LQ 120; 15cpi: Draft 900, NLQ 300, LQ 150, Printhead Life: 500 million characters, Consumables: 20 million Character Ribbon, Number of Copies: original + 6 copies, 55dB, 19kg
More>>>
Short summary description DASCOM Americas LA650+ dot matrix printer 360 x 360 DPI 900 cps:
This short summary of the DASCOM Americas LA650+ dot matrix printer 360 x 360 DPI 900 cps data-sheet is auto-generated and uses the product title and the first six key specs.

DASCOM Americas LA650+, 900 cps, 360 x 360 DPI, 650 cps, 100 cps, 20 cpi, 6 copies

Long summary description DASCOM Americas LA650+ dot matrix printer 360 x 360 DPI 900 cps:
This is an auto-generated long summary of DASCOM Americas LA650+ dot matrix printer 360 x 360 DPI 900 cps based on the first three specs of the first five spec groups.

DASCOM Americas LA650+. Maximum print speed: 900 cps, Maximum resolution: 360 x 360 DPI, Maximum print speed (draft): 650 cps. Paper feed: Push tractor, Paper tray media types: Cut sheet, Continuous paper width range: 76 - 420 mm. Buffer size: 128 KB, Sound pressure level (printing): 55 dB, Page description languages: Epson ESC/P2, IBM ProPrinter. Standard interfaces: Ethernet, Parallel, Serial, Cabling technology: 10/100Base-T(X). Print head: 24-pin, Print direction: Bi-directional, Print head life: 500 million characters