Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DASCOM Americas LA550N 750cps 360 x 360DPI dot matrix printer

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DASCOM Americas
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LA550N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
901 330 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4010477013300
Category
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
dot matrix printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DASCOM Americas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8243
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 16 Dec 2017 14:07:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years onsite
Long product name DASCOM Americas LA550N 750cps 360 x 360DPI dot matrix printer :
The short editorial description of DASCOM Americas LA550N 750cps 360 x 360DPI dot matrix printer

Dot Matrix Printer, 80 Columns, 24-pin printhead, Max. 360 x 360dpi, 128kB Input Buffer, Parallel, Serial (RS-232), Ethernet (Optional), 10cpi: Draft 500, NLQ 180, LQ: 90; 12cpi: Draft 600, NLQ 220, LQ: 110; 15cpi: Draft 750, NLQ 270, LQ: 135, Printhead Life: 400 million characters, Consumables: 3.5 million Character Ribbon, Number of Copies: original + 5 copies, 53dB, 10.5kg
More>>>
Short summary description DASCOM Americas LA550N 750cps 360 x 360DPI dot matrix printer:
This short summary of the DASCOM Americas LA550N 750cps 360 x 360DPI dot matrix printer data-sheet is auto-generated and uses the product title and the first six key specs.
DASCOM Americas LA550N, 360 x 360 DPI, 750 cps, 270 cps, 20 cpi, 5 copies, 24-pin
Long summary description DASCOM Americas LA550N 750cps 360 x 360DPI dot matrix printer :

DASCOM Americas LA550N. Maximum resolution: 360 x 360 DPI. Maximum print speed: 750 cps, Maximum print speed (LQ): 270 cps, Character density: 20 cpi. Print head: 24-pin, Print direction: Bi-direction, Standard printer languages: Epson ESC/P2,IBM ProPrinter. Paper feed: Push tractor, Standard tray media types: Cut sheet, Continuous paper width range: 76 - 254 mm. Buffer size: 128 KB

This is an auto-generated long summary of DASCOM Americas LA550N 750cps 360 x 360DPI dot matrix printer based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)