location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DASCOM Americas 6306N line matrix printer 240 x 288 DPI 600 lpm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DASCOM Americas Check ‘DASCOM Americas’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6306N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
636 003 N
Category:
Printer which prints a page-wide line of dots and builds up a line of text by printing a line of dots.
Line Matrix Printers Check ‘DASCOM Americas’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DASCOM Americas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year on-site, 1 business day response
Long product name DASCOM Americas 6306N line matrix printer 240 x 288 DPI 600 lpm :
The long product name of DASCOM Americas 6306N line matrix printer 240 x 288 DPI 600 lpm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enclosed Pedestal (Cabinet), Print Speed: 600lpm, Graphic Speed: 75inch/min, 240 x 288dpi, 32MB, 1x Parallel (IEEE 1284), 1x Serial (RS-232C), 1x Ethernet, Twinax (Optional), Coax (+IPDS) (Optional), 73kg
More>>>
Short summary description DASCOM Americas 6306N line matrix printer 240 x 288 DPI 600 lpm:
This short summary of the DASCOM Americas 6306N line matrix printer 240 x 288 DPI 600 lpm data-sheet is auto-generated and uses the product title and the first six key specs.

DASCOM Americas 6306N, 75 inch/min, 600 lpm, 240 x 288 DPI, 5,6,7.5,10,12,15,17.1,20 cpi, 20 cpi, 12 lpi

Long summary description DASCOM Americas 6306N line matrix printer 240 x 288 DPI 600 lpm:
This is an auto-generated long summary of DASCOM Americas 6306N line matrix printer 240 x 288 DPI 600 lpm based on the first three specs of the first five spec groups.

DASCOM Americas 6306N. Graphic speed: 75 inch/min, Print speed: 600 lpm. Maximum resolution: 240 x 288 DPI, Character pitch: 5,6,7.5,10,12,15,17.1,20 cpi, Character density: 20 cpi. Supported media weight(s): 65 - 365 g/m². Power requirements: 90-264VAC, 47-63Hz, Power consumption (typical): 105 W. Weight: 73 kg