Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DASCOM Americas T6218N 240 x 288DPI 1800lpm line matrix printer

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DASCOM Americas
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T6218N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
628 003
Category
Printer which prints a page-wide line of dots and builds up a line of text by printing a line of dots.
line matrix printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DASCOM Americas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3360
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 09 Feb 2017 07:09:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year on-site, 1 business day response.
Long product name DASCOM Americas T6218N 240 x 288DPI 1800lpm line matrix printer :
The short editorial description of DASCOM Americas T6218N 240 x 288DPI 1800lpm line matrix printer

Enclosed Pedestal (Cabinet), Print Speed: 1800lpm, Graphic Speed: 225inch/min, 240 x 288dpi, 16MB, 1x Parallel (IEEE 1284), 1x Serial (RS-232C), 1x Ethernet, Twinax (Optional), Coax (+IPDS) (Optional), 85kg
More>>>
Short summary description DASCOM Americas T6218N 240 x 288DPI 1800lpm line matrix printer:
This short summary of the DASCOM Americas T6218N 240 x 288DPI 1800lpm line matrix printer data-sheet is auto-generated and uses the product title and the first six key specs.
DASCOM Americas T6218N, 225 inch/min, 1800 lpm, 240 x 288 DPI, 20 cpi, 12 lpi, 65 - 365 g/m²
Long summary description DASCOM Americas T6218N 240 x 288DPI 1800lpm line matrix printer :

DASCOM Americas T6218N. Graphic speed: 225 inch/min, Print speed: 1800 lpm. Maximum resolution: 240 x 288 DPI, Character density: 20 cpi, Line density: 12 lpi. Supported media weight(s): 65 - 365 g/m². Power requirements: 90-130VAC, 180-264VAC, 57-63Hz, 47-53Hz, Power consumption (typical): 215 W. Weight: 85 kg

This is an auto-generated long summary of DASCOM Americas T6218N 240 x 288DPI 1800lpm line matrix printer based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.