location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DASCOM Americas T6218 line matrix printer 240 x 288 DPI 1800 lpm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DASCOM Americas Check ‘DASCOM Americas’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T6218
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
628 001
Category:
Printer which prints a page-wide line of dots and builds up a line of text by printing a line of dots.
Line Matrix Printers Check ‘DASCOM Americas’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DASCOM Americas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year on-site, 1 business day response.
Long product name DASCOM Americas T6218 line matrix printer 240 x 288 DPI 1800 lpm :
The long product name of DASCOM Americas T6218 line matrix printer 240 x 288 DPI 1800 lpm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enclosed Pedestal (Cabinet), Print Speed: 1800lpm, Graphic Speed: 225inch/min, 240 x 288dpi, 16MB, 1x Parallel (IEEE 1284), 1x Serial (RS-232C), Twinax (Optional), Coax (+IPDS) (Optional), Ethernet (+IPDS) (Optional), 85kg
More>>>
Short summary description DASCOM Americas T6218 line matrix printer 240 x 288 DPI 1800 lpm:
This short summary of the DASCOM Americas T6218 line matrix printer 240 x 288 DPI 1800 lpm data-sheet is auto-generated and uses the product title and the first six key specs.

DASCOM Americas T6218, 225 inch/min, 1800 lpm, 240 x 288 DPI, 5,6,7.5,10,12,15,17.1,20 cpi, 20 cpi, 12 lpi

Long summary description DASCOM Americas T6218 line matrix printer 240 x 288 DPI 1800 lpm:
This is an auto-generated long summary of DASCOM Americas T6218 line matrix printer 240 x 288 DPI 1800 lpm based on the first three specs of the first five spec groups.

DASCOM Americas T6218. Graphic speed: 225 inch/min, Print speed: 1800 lpm. Maximum resolution: 240 x 288 DPI, Character pitch: 5,6,7.5,10,12,15,17.1,20 cpi, Character density: 20 cpi. Supported media weight(s): 65 - 365 g/m². Power requirements: 90-130VAC, 180-264VAC, 57-63Hz, 47-53Hz, Power consumption (typical): 215 W. Weight: 85 kg