location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DASCOM Americas T2240/9 dot matrix printer 144 x 240 DPI 500 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DASCOM Americas Check ‘DASCOM Americas’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T2240/9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
043255
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘DASCOM Americas’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DASCOM Americas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DASCOM Americas T2240/9 dot matrix printer 144 x 240 DPI 500 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 144 x 240 DPI 500 cps
  • - 54 dB
  • - Buffer size: 64 KB
  • - Standard interfaces: Parallel
  • - Print head: 9-pin 300 million characters
  • - Mean time between failures (MTBF): 12500 h
  • - 55 W
Warranty: 2 years, return to base
Long product name DASCOM Americas T2240/9 dot matrix printer 144 x 240 DPI 500 cps :
The long product name of DASCOM Americas T2240/9 dot matrix printer 144 x 240 DPI 500 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dot Matrix Printer, 80 columns, 9-pin printhead, Max. 144 x 240dpi, 64kB Input Buffer, Parallel / Ethernet,Serial (RS-232), 10 cpi: Fastest Draft: 500 cps, Draft: 413 cps, Copy Draft 310 cps, NLQ 77 cps, Printhead Life: 300 million characters, Consumables: 4 million chars (black), Number of Copies: original + 5 copies, 54dB, 9kg
More>>>
Short summary description DASCOM Americas T2240/9 dot matrix printer 144 x 240 DPI 500 cps:
This short summary of the DASCOM Americas T2240/9 dot matrix printer 144 x 240 DPI 500 cps data-sheet is auto-generated and uses the product title and the first six key specs.

DASCOM Americas T2240/9, 500 cps, 144 x 240 DPI, 413 cps, 77 cps, 20 cpi, 5 copies

Long summary description DASCOM Americas T2240/9 dot matrix printer 144 x 240 DPI 500 cps:
This is an auto-generated long summary of DASCOM Americas T2240/9 dot matrix printer 144 x 240 DPI 500 cps based on the first three specs of the first five spec groups.

DASCOM Americas T2240/9. Maximum print speed: 500 cps, Maximum resolution: 144 x 240 DPI, Maximum print speed (draft): 413 cps. Paper feed: Manual, Pull tractor, Push tractor, Paper tray media types: Cut sheet, Continuous paper width range: 76 - 254 mm. Buffer size: 64 KB, Sound pressure level (printing): 54 dB, Page description languages: Epson FX, IBM ProPrinter. Standard interfaces: Parallel, Optional connectivity: Ethernet, Serial (RS-232). Print head: 9-pin, Print direction: Bi-directional, Print head life: 300 million characters