Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DASCOM Americas T5040 600cps 360 x 360DPI dot matrix printer

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DASCOM Americas
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T5040
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
043 716 show
Show alternative article codes used in the online market place
Category
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
dot matrix printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DASCOM Americas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8160
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 16 Dec 2017 14:06:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years, onsite
Long product name DASCOM Americas T5040 600cps 360 x 360DPI dot matrix printer :
The short editorial description of DASCOM Americas T5040 600cps 360 x 360DPI dot matrix printer

Dot Matrix Printer, 24-pin printhead, Max. 360 x 360dpi, 32kB Input Buffer, Parallel, 2x Serial (RS-232), Ethernet (Optional), Normal mode: Draft (10/12/15cpi) 300/360/400 cps, LQ (10/12/15cpi) 100/120/150 cps; High speed: Draft (10/12/15cpi) 400/480/600 cps, LQ (10/12/15cpi) 133/160/200 cps, Printhead Life: 400 million characters, Consumables: 10 million Character Ribbon, Number of Copies: original + 4 copies, 55dB, 10kg
More>>>
Short summary description DASCOM Americas T5040 600cps 360 x 360DPI dot matrix printer:
This short summary of the DASCOM Americas T5040 600cps 360 x 360DPI dot matrix printer data-sheet is auto-generated and uses the product title and the first six key specs.
DASCOM Americas T5040, 360 x 360 DPI, A4 (210 x 297 mm), 600 cps, 200 cps, 20 cpi, 4 copies
Long summary description DASCOM Americas T5040 600cps 360 x 360DPI dot matrix printer :

DASCOM Americas T5040. Maximum resolution: 360 x 360 DPI, Maximum print size: A4 (210 x 297 mm). Maximum print speed: 600 cps, Maximum print speed (LQ): 200 cps, Character density: 20 cpi. Print head: 24-pin, Print direction: Bi-direction, Standard printer languages: Epson ESC/P2,IBM ProPrinter. Paper feed: Manual, Standard tray media types: Cut sheet. Standard interfaces: Parallel, Serial, USB 2.0, Optional connectivity: Ethernet, Cabling technology: 10/100Base-T(X)

This is an auto-generated long summary of DASCOM Americas T5040 600cps 360 x 360DPI dot matrix printer based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)