Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DASCOM Americas 8124D Color 1200 x 1200DPI A3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DASCOM Americas
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8124D
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
043 686
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DASCOM Americas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4230
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 14 Dec 2017 18:11:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years on-site, 3 business day response
Long product name DASCOM Americas 8124D Color 1200 x 1200DPI A3 :
The short editorial description of DASCOM Americas 8124D Color 1200 x 1200DPI A3

A3 Colour Laser @ Duplex, 1200 x 1200dpi, 24 ppm Mono & Colour A4, 25 ppm letter, 13 ppm Mono & Colour A3, PPC 603e-350MHz, 384Mb, 500 sheet, 59.4kg
More>>>
Short summary description DASCOM Americas 8124D Color 1200 x 1200DPI A3:
This short summary of the DASCOM Americas 8124D Color 1200 x 1200DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.
DASCOM Americas 8124D, Laser, Colour, 1200 x 1200 DPI, A3, 500 sheets, 24 ppm
Long summary description DASCOM Americas 8124D Color 1200 x 1200DPI A3 :

DASCOM Americas 8124D. Print technology: Laser, Colour, Number of print cartridges: 4, Maximum duty cycle: 100000 pages per month, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 24 ppm. Standard input capacity: 500 sheets. Duplex printing. Network ready

This is an auto-generated long summary of DASCOM Americas 8124D Color 1200 x 1200DPI A3 based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.