location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DASCOM Americas 8124 Colour 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DASCOM Americas Check ‘DASCOM Americas’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8124
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
043 605
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DASCOM Americas’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DASCOM Americas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DASCOM Americas 8124 Colour 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 24 ppm
  • - Ethernet LAN
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 500 sheets
  • - Internal memory: 384 MB Built-in processor 350 MHz
Warranty: 2 years on-site, 3 business day response
Long product name DASCOM Americas 8124 Colour 1200 x 1200 DPI A3 :
The long product name of DASCOM Americas 8124 Colour 1200 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3 Colour Laser, 1200 x 1200dpi, 24ppm Mono & Colour A4, 25ppm letter, 13ppm Mono & Colour A3, PPC 603e-350MHz, 384Mb, 500 sheet, 59.4kg
More>>>
Short summary description DASCOM Americas 8124 Colour 1200 x 1200 DPI A3:
This short summary of the DASCOM Americas 8124 Colour 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

DASCOM Americas 8124, Laser, Colour, 1200 x 1200 DPI, A3, 24 ppm, Network ready

Long summary description DASCOM Americas 8124 Colour 1200 x 1200 DPI A3:
This is an auto-generated long summary of DASCOM Americas 8124 Colour 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

DASCOM Americas 8124. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 24 ppm. Network ready