location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Das Keyboard Division Zero M50 Pro Gaming mouse Ambidextrous USB Type-A 4G Dual 6400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Das Keyboard Check ‘Das Keyboard’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Division Zero M50 Pro Gaming Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DKDIVZM50GM
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Das Keyboard’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Das Keyboard: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:28:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Das Keyboard Division Zero M50 Pro Gaming mouse Ambidextrous USB Type-A 4G Dual 6400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 4G Dual 6400 DPI Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 9
  • - 2.1 m
Long product name Das Keyboard Division Zero M50 Pro Gaming mouse Ambidextrous USB Type-A 4G Dual 6400 DPI :
The long product name of Das Keyboard Division Zero M50 Pro Gaming mouse Ambidextrous USB Type-A 4G Dual 6400 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-LED, 2.1 m, 1000 Hz
More>>>
Short summary description Das Keyboard Division Zero M50 Pro Gaming mouse Ambidextrous USB Type-A 4G Dual 6400 DPI:
This short summary of the Das Keyboard Division Zero M50 Pro Gaming mouse Ambidextrous USB Type-A 4G Dual 6400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Das Keyboard Division Zero M50 Pro Gaming Mouse, Ambidextrous, 4G Dual, USB Type-A, 6400 DPI, Black

Long summary description Das Keyboard Division Zero M50 Pro Gaming mouse Ambidextrous USB Type-A 4G Dual 6400 DPI:
This is an auto-generated long summary of Das Keyboard Division Zero M50 Pro Gaming mouse Ambidextrous USB Type-A 4G Dual 6400 DPI based on the first three specs of the first five spec groups.

Das Keyboard Division Zero M50 Pro Gaming Mouse. Form factor: Ambidextrous. Movement detection technology: 4G Dual, Device interface: USB Type-A, Movement resolution: 6400 DPI, Buttons type: Pressed buttons, Buttons quantity: 9, Scroll type: Wheel. Laser colour: Red, Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 15:59:53
Uk has collected 2 expert reviews for Das Keyboard Division Zero M50 Pro Gaming mouse Ambidextrous USB Type-A 4G Dual 6400 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
nikktech.com
Updated:
2020-01-01 15:59:53
I hardly ever find enough free time to sufficiently enjoy playing any PC game but every once in a while a title gets released which I've been waiting for many years and so i take that opportunity to test as many gaming peripherals as i can. For example on...
Good Very Good Build Quality, Ergonomic / Ambidextrous Shape, Excellent Grip, Very Accurate & Fast (Pixart ADNS-9800 Laser Sensor), Extensive Red Backlight, 2.1m Long Braided Cable With Gold Plated USB Plug, Price (USA)...
Bad No RGB Illumination, Price (EU), Control Panel Design...
Bottom line Das Keyboard is one of a handful of keyboard manufacturers trusted by corporations and professionals all over the world so when they launched their very own Division Zero gaming line we didn't know if that was the right move. Well after testing t...
0%
gameranx.com
Updated:
2020-01-01 15:59:53
Das Keyboard, a company that's built a reputation for durable, professional keyboards, has recently launched a new product line targeting the enthusiast gaming market. We had the opportunity to test their “combat-ready” keyboard and mouse, and came away t...
Bottom line Das Keyboard's first foray into building gaming peripherals is one to be applauded. The hardware is exceptionally well built, particularly the X40 mechanical keyboard, and dominates the desk with a mature but tough air. A few software tweaks here and weig...
0%