ORTO-S LD L3 (PV)
Daisalux ORTO-S LD L3 (PV), Plastic, 90 lm, 24 V, 24 V, 50 - 60 Hz
Daisalux ORTO-S LD L3 (PV). Housing material: Plastic. Luminous flux (intensive mode): 90 lm. AC input voltage: 24 V, Input voltage: 24 V, AC input frequency: 50 - 60 Hz