Dahua Technology logo

Dahua Technology Eco-savvy 3.0 IPC-HDW4831EM-ASE IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31374
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Dahua Technology Eco-savvy 3.0 IPC-HDW4831EM-ASE IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall:
  • - 1/2.5” 8Megapixel progressive scan STARVIS™ CMOS
  • - H.265&H.264 triple-stream encoding
  • - 15fps@4K(3840×2160),25/30fps@3M(2304×1296)
  • - Smart detection supported
  • - WDR(120dB), Day/Night(ICR), 3DNR,AWB,AGC,BLC
  • - Multiple network monitoring: Web viewer, CMS(DSS/PSS) & DMSS
  • - 2.8mm fixed lens (4mm optional)
  • - Built-in Mic
  • - Max. IR LEDs Length 50m
  • - Micro SD memory, IP67, PoE
Long product name Dahua Technology Eco-savvy 3.0 IPC-HDW4831EM-ASE IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall:

8MP IR Eyeball Network Camera, WDR, PAL, 3840 x 2160px, 1/2.5" CMOS, F1.6, 1/3(4)~1/100000s

Dahua Technology Eco-savvy 3.0 IPC-HDW4831EM-ASE IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall:

With upgraded H.265 encoding technology, Eco-savvy series brings high efficient video compression capability. It can save bandwidth and storage. Meanwhile, the series features starlight, smart IR technology and intelligent image analysis techniques. This series supports reminder function, meanwhile fully protected from dust and water, certified to IP67 and vandal resistant to IK10 standard.

ePoE technology
The ePoE technology of Dahua, designed internally, adopts advanced 2D-PAM3 coding modulation from physical layer, and realizes full duplex transmission over 800 meters at the speed of 10Mbps, or 300 meters at the speed of 100Mbps via Cat 5 or coaxial cable media. Besides, it supports PoE and PoC power supply technology which has greatly simplified construction and wiring. Dahua ePoE technology offer a new way to accomplish long distance transmission between IP camera and network switch. It allows more flexible surveillance system design, improves reliability and saves construction and wiring cost.

Wide Dynamic Range (WDR)
The camera achieves vivid images, even in the most intense contrast lighting conditions, using industry-leading wide dynamic range (WDR) technology. For applications with both bright and low lighting conditions that change quickly, true WDR (120 dB) optimizes both the bright and dark areas of a scene at the same time to provide usable video.

Intelligent Video analysis (IVS)
IVS is a built-in video analytic algorithm that delivers intelligent functions to monitor a scene for Tripwire violations, intrusion detection, and abandoned or missing objects. A camera with IVS quickly and accurately responds to monitoring events in a specific area. In addition to scene analytics, the camera supports face detection to quickly capture a face and upload the image to a server. The camera also offers tamper detection by recognizing a dramatic scene change and generating a warning message to inspect the camera.

Environmental
Dahua cameras operate in extreme temperature environments, rated for use in temperatures from -30° C to +60° C (-22° F to +140° F) with 95% humidity, allowing the camera to operate in the harshest environments

Protection (IP67, wide voltage)
The camera allows for ±30% input voltage tolerance, suitable for the most unstable conditions for outdoor applications. Its 6KV lightning rating provides effective protection for both the camera and its structure against lightning. Subjected and certified to rigorous dust and immersion tests (IP67), the camera is the choice for installation in even the most unforgiving environments.

Smart H.265+
Smart H.265+ is the optimized implementation of the H.265 codec that uses a scene-adaptive encoding strategy, dynamic GOP, dynamic ROI, flexible multi-frame reference structure and intelligent noise reduction to deliver high-quality video without straining the network. Smart H.265+ technology reduces bit rate and storage requirements by up to 70% when compared to standard H.265 video compression.

Short summary description Dahua Technology Eco-savvy 3.0 IPC-HDW4831EM-ASE IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall:

Dahua Technology Eco-savvy 3.0 IPC-HDW4831EM-ASE, IP security camera, Indoor & outdoor, Wired, CE (EN 60950:2000) UL:UL60950-1 FCC: FCC Part 15 Subpart B, Ceiling/wall, White

Long summary description Dahua Technology Eco-savvy 3.0 IPC-HDW4831EM-ASE IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall:

Dahua Technology Eco-savvy 3.0 IPC-HDW4831EM-ASE. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Housing material: Metal. Angle of rotation: 360°, Lens viewing angle, horizontal: 112°, Lens viewing angle, vertical: 69°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.5 mm (1 / 2.5"). Digital zoom: 16x, Detect distance: 69 m, Observe distance: 28 m

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.