location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dahle 10540 folding machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dahle Check ‘Dahle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R010540
Category:
Machines used for folding letters so they can be placed in envelopes.
Folding Machines Check ‘Dahle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dahle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2018 09:30:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dahle 10540 folding machine :
The long product name of Dahle 10540 folding machine. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10540, A4 - Letter Size, 4 kg
More>>>
Short summary description Dahle 10540 folding machine:
This short summary of the Dahle 10540 folding machine data-sheet is auto-generated and uses the product title and the first six key specs.

Dahle 10540, 355.6 x 171.5 x 114 mm, 4.08 kg

Long summary description Dahle 10540 folding machine:
This is an auto-generated long summary of Dahle 10540 folding machine based on the first three specs of the first five spec groups.

Dahle 10540. Dimensions (WxDxH): 355.6 x 171.5 x 114 mm, Weight: 4.08 kg