location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dahle TAGLIERINA 867 - A3 - A LEVA - LUCE TAGLIO 460 MM - 3.5 MM - 510 X 348MM paper cutter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dahle Check ‘Dahle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TAGLIERINA 867 - A3 - A LEVA - LUCE TAGLIO 460 MM - 3.5 MM - 510 X 348MM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R000867
Category:
Use a paper cutter to cut all your documents in the right format. A paper cutter is fast, efficient and the results are much better than those achieved with scissors.
Paper Cutters Check ‘Dahle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dahle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2019 20:56:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dahle TAGLIERINA 867 - A3 - A LEVA - LUCE TAGLIO 460 MM - 3.5 MM - 510 X 348MM paper cutter :
The long product name of Dahle TAGLIERINA 867 - A3 - A LEVA - LUCE TAGLIO 460 MM - 3.5 MM - 510 X 348MM paper cutter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TAGLIERINA 867 - A3 - A LEVA - LUCE TAGLIO 460 MM - 3.5 MM - 510 X 348MM
More>>>
Short summary description Dahle TAGLIERINA 867 - A3 - A LEVA - LUCE TAGLIO 460 MM - 3.5 MM - 510 X 348MM paper cutter:
This short summary of the Dahle TAGLIERINA 867 - A3 - A LEVA - LUCE TAGLIO 460 MM - 3.5 MM - 510 X 348MM paper cutter data-sheet is auto-generated and uses the product title and the first six key specs.

Dahle TAGLIERINA 867 - A3 - A LEVA - LUCE TAGLIO 460 MM - 3.5 MM - 510 X 348MM

Long summary description Dahle TAGLIERINA 867 - A3 - A LEVA - LUCE TAGLIO 460 MM - 3.5 MM - 510 X 348MM paper cutter:
This is an auto-generated long summary of Dahle TAGLIERINA 867 - A3 - A LEVA - LUCE TAGLIO 460 MM - 3.5 MM - 510 X 348MM paper cutter based on the first three specs of the first five spec groups.

Dahle TAGLIERINA 867 - A3 - A LEVA - LUCE TAGLIO 460 MM - 3.5 MM - 510 X 348MM